Terra Universal, Inc. Cleanroom Garment Hamper 5151-51

Description
Polypropylene construction combines cleanliness and chemical resistance Recessed foot pedal enables hands-free operation Custom sizes available—call Terra with your requirements Terra's Cleanroom Garment Hamper allows clean, easy disposal of soiled cleanroom garments. Its self-closing lid is easily raised with a press of the recessed stainless steel foot pedal, and polypropylene construction safely contains garments or protective garb splashed with acids or caustic chemicals. The standard hamper features over seven cubic feet of capacity; Terra will also custom fabricate storage hampers of other sizes and materials to suit your requirements.
Description
Polypropylene construction combines cleanliness and chemical resistance Recessed foot pedal enables hands-free operation Custom sizes available—call Terra with your requirements Terra's Cleanroom Garment Hamper allows clean, easy disposal of soiled cleanroom garments. Its self-closing lid is easily raised with a press of the recessed stainless steel foot pedal, and polypropylene construction safely contains garments or protective garb splashed with acids or caustic chemicals. The standard hamper features over seven cubic feet of capacity; Terra will also custom fabricate storage hampers of other sizes and materials to suit your requirements.

Suppliers

Company
Product
Description
Supplier Links
Cleanroom Garment Hamper - 5151-51 - Terra Universal, Inc.
Fullerton, CA, USA
Cleanroom Garment Hamper
5151-51
Cleanroom Garment Hamper 5151-51
Polypropylene construction combines cleanliness and chemical resistance Recessed foot pedal enables hands-free operation Custom sizes available—call Terra with your requirements Terra's Cleanroom Garment Hamper allows clean, easy disposal of soiled cleanroom garments. Its self-closing lid is easily raised with a press of the recessed stainless steel foot pedal, and polypropylene construction safely contains garments or protective garb splashed with acids or caustic chemicals. The standard hamper features over seven cubic feet of capacity; Terra will also custom fabricate storage hampers of other sizes and materials to suit your requirements.
  • Polypropylene construction combines cleanliness and chemical resistance
  • Recessed foot pedal enables hands-free operation
  • Custom sizes available—call Terra with your requirements

Terra's Cleanroom Garment Hamper allows clean, easy disposal of soiled cleanroom garments.
Its self-closing lid is easily raised with a press of the recessed stainless steel foot pedal, and polypropylene construction safely contains garments or protective garb splashed with acids or caustic chemicals. The standard hamper features over seven cubic feet of capacity; Terra will also custom fabricate storage hampers of other sizes and materials to suit your requirements.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Industrial Containers
Product Number 5151-51
Product Name Cleanroom Garment Hamper
Container Type Hamper
Material Polypropylene (PP); Stainless; 0
Application General; Clothes
Volume Capacity 52.36 gallons (198 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details