Manufacturer: Broadcom Limited
Win Source Part Number: 110155-APDS-9002-021
Packaging: Reel - TR
Mounting: SMD (SMT)
Family Name: APDS-9002
Wavelength: 620nm
Current - Dark (Id) (Max): 160nA
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 0805 (2012 Metric)
Alternative Parts (Cross-Reference): ALS-PT17-51NB/L369/T
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: China, Singapore
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 110155-APDS-9002-021 |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - APDS-9002-021 |