Broadcom Inc. Sensors, Transducers - Proximity Sensors - Industrial AFBR-S10PS010Z

Description
Manufacturer: AMIS Category: Sensors, Transducers>Proximit y Sensors - Industrial Packaging: Bulk Part Status: Obsolete Sensor Type: Internal Operating Temperature (Max): 150C Operating Temperature (Min): -25C Mounting Style: Through Hole Product Type: Passive, Cold Plate Type: Header, Male Pins, Shrouded (4 Side)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers>Proximit y Sensors - Industrial Packaging: Bulk Part Status: Obsolete Sensor Type: Internal Operating Temperature (Max): 150C Operating Temperature (Min): -25C Mounting Style: Through Hole Product Type: Passive, Cold Plate Type: Header, Male Pins, Shrouded (4 Side)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Proximity Sensors - Industrial -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Proximity Sensors - Industrial
Sensors, Transducers - Proximity Sensors - Industrial
Manufacturer: AMIS Category: Sensors, Transducers>Proximit y Sensors - Industrial Packaging: Bulk Part Status: Obsolete Sensor Type: Internal Operating Temperature (Max): 150C Operating Temperature (Min): -25C Mounting Style: Through Hole Product Type: Passive, Cold Plate Type: Header, Male Pins, Shrouded (4 Side)

Manufacturer: AMIS
Category: Sensors, Transducers>Proximity Sensors - Industrial
Packaging: Bulk
Part Status: Obsolete
Sensor Type: Internal
Operating Temperature (Max): 150C
Operating Temperature (Min): -25C
Mounting Style: Through Hole
Product Type: Passive, Cold Plate
Type: Header, Male Pins, Shrouded (4 Side)

Buy Now Datasheet
Optical Point Sensor, Pof Rohs Compliant Broadcom - 25AK0076 - Newark, An Avnet Company
Chicago, IL, United States
Optical Point Sensor, Pof Rohs Compliant Broadcom
25AK0076
Optical Point Sensor, Pof Rohs Compliant Broadcom 25AK0076
OPTICAL POINT SENSOR, POF ROHS COMPLIANT: YES

OPTICAL POINT SENSOR, POF ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Photoelectric Sensors Proximity Sensors
Product Number 25AK0076
Product Name Sensors, Transducers - Proximity Sensors - Industrial Optical Point Sensor, Pof Rohs Compliant Broadcom
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic AC Photoelectric Sensor - S4250 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
EE-SX461-P11 EE-1005 Photomicrosensor (Transmissive) - EE-SX461-P11 - Aratas America LLC
Specs
Operation Distance 0.5906 inch (15 mm)
View Details
5 suppliers
Photoelectric Sensors - 2104022 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operation Distance 2.36 to 35.43 inch (60 to 900 mm)
Operating Temperature 60 F (15.56 C)
View Details
Rectangular Photoelectric Sensors - Series 6080 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 39.37 to 1969 inch (1000 to 50000 mm)
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details