NXP Semiconductors Position Sensors - Angle, Linear Position Measuring - KMA199E,115 KMA199E,115

Description
Manufacturer: NXP Win Source Part Number: 846172-KMA199E,115 Features: Sensor Package: Reel - TR Part Status: Obsolete Family Name: KMA19 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-4329-1, 568-4329-2, 568-4329-6-ND, 568-4329-6, 934061291115, KMA199E115, KMA199E T/R, 568-4329-6INACTIVE, KMA199E T/R-ND
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 846172-KMA199E,115 Features: Sensor Package: Reel - TR Part Status: Obsolete Family Name: KMA19 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-4329-1, 568-4329-2, 568-4329-6-ND, 568-4329-6, 934061291115, KMA199E115, KMA199E T/R, 568-4329-6INACTIVE, KMA199E T/R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - KMA199E,115 - 846172-KMA199E,115 - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - KMA199E,115
846172-KMA199E,115
Position Sensors - Angle, Linear Position Measuring - KMA199E,115 846172-KMA199E,115
Manufacturer: NXP Win Source Part Number: 846172-KMA199E,115 Features: Sensor Package: Reel - TR Part Status: Obsolete Family Name: KMA19 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-4329-1, 568-4329-2, 568-4329-6-ND, 568-4329-6, 934061291115, KMA199E115, KMA199E T/R, 568-4329-6INACTIVE, KMA199E T/R-ND

Manufacturer: NXP
Win Source Part Number: 846172-KMA199E,115
Features: Sensor
Package: Reel - TR
Part Status: Obsolete
Family Name: KMA19
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-4329-1, 568-4329-2, 568-4329-6-ND, 568-4329-6, 934061291115, KMA199E115, KMA199E T/R, 568-4329-6INACTIVE, KMA199E T/R-ND

Buy Now Datasheet
Angle, Linear Position Measuring - 568-4329-2-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
568-4329-2-ND
Angle, Linear Position Measuring 568-4329-2-ND
Magnetoresistive Sensor Angle External Magnet, Not Included PC Pin

Magnetoresistive Sensor Angle External Magnet, Not Included PC Pin

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - KMA199E,115 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
KMA199E,115
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring KMA199E,115
SENSOR ANGLE 180DEG PC PIN

SENSOR ANGLE 180DEG PC PIN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 846172-KMA199E,115 568-4329-2-ND KMA199E,115
Product Name Position Sensors - Angle, Linear Position Measuring - KMA199E,115 Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A1330LLETR-DD-TTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
4 suppliers
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details