Melexis NV Angle, Linear Position Measuring MLX90364LVS-AED-208-RE

Description
SENSR ROTRY/LNEAR ANLG/PWM 4DMP
Request a Quote Datasheet
Description
SENSR ROTRY/LNEAR ANLG/PWM 4DMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 413-MLX90364LVS-AED-208-RETR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
413-MLX90364LVS-AED-208-RETR-ND
Angle, Linear Position Measuring 413-MLX90364LVS-AED-208-RETR-ND
SENSR ROTRY/LNEAR ANLG/PWM 4DMP

SENSR ROTRY/LNEAR ANLG/PWM 4DMP

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - MLX90364LVS-AED-208-RE - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
MLX90364LVS-AED-208-RE
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring MLX90364LVS-AED-208-RE
SENSR ROTRY/LNEAR ANLG/PWM 4DMP

SENSR ROTRY/LNEAR ANLG/PWM 4DMP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 413-MLX90364LVS-AED-208-RETR-ND MLX90364LVS-AED-208-RE
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Displacement and Level Measurement Probe - SANTEST GYKM - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 47.24 inch (15 to 1200 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
linear-sensors - LD0-CAA1B-1212-7W30-2RW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 295 inch (7500 mm)
Accuracy 0.0500 %
View Details