Melexis NV Angle, Linear Position Measuring MLX90365KGO-ABB-000-TU

Description
Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Request a Quote Datasheet
Description
Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - MLX90365KGO-ABB-000-TU-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
MLX90365KGO-ABB-000-TU-ND
Angle, Linear Position Measuring MLX90365KGO-ABB-000-TU-ND
Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing

Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - MLX90365KGO-ABB-000-TU - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
MLX90365KGO-ABB-000-TU
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring MLX90365KGO-ABB-000-TU
SENSOR ROTARY 360DEG SMD

SENSOR ROTARY 360DEG SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number MLX90365KGO-ABB-000-TU-ND MLX90365KGO-ABB-000-TU
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Linear Displacement and Level Measurement Probe - SANTEST GMR2 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Resolution 0.0063 mm (2.46E-4 inches)
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
linear-sensors - LD0-CAA1B-1212-2S60-CRW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 94.49 inch (2400 mm)
Accuracy 0.1000 %
View Details