Microchip Technology, Inc. Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring LX34070T-H/STVAO

Description
INDUCTIVE POSITION SENSOR GRADE
Description
INDUCTIVE POSITION SENSOR GRADE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
LX34070T-H/STVAO
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring LX34070T-H/STVAO
INDUCTIVE POSITION SENSOR GRADE

INDUCTIVE POSITION SENSOR GRADE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Linear Position Sensors
Product Number LX34070T-H/STVAO
Product Name Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYMA - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 118 inch (15 to 3000 mm)
Linearity 0.0250 ±% Full Scale
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
linear-sensors - LD0-CAA1B-1213-2S60-H72 - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 94.49 inch (2400 mm)
Accuracy 0.1000 %
View Details