Watts ASME Pressurized Expansion Tanks 0212003

Description
Series ETA ASME Pressurized Expansion Tanks are designed to absorb the expansion forces and control the pressure in heating and cooling systems. They are ASME Section VIII fixed bladder type precharged expansion tanks. The excess water is contained in the heavy duty butyl bladder preventing tank corrosion and waterlogging problems. Available in a variety of models and sizes. Models ETA 15 through ETA 60 have a maximum pressure of 150psi (10.3 bar) and models ETA 80 through ETA 240 have a maximum pressure of 125psi (8.5 bar).
Datasheet
Description
Series ETA ASME Pressurized Expansion Tanks are designed to absorb the expansion forces and control the pressure in heating and cooling systems. They are ASME Section VIII fixed bladder type precharged expansion tanks. The excess water is contained in the heavy duty butyl bladder preventing tank corrosion and waterlogging problems. Available in a variety of models and sizes. Models ETA 15 through ETA 60 have a maximum pressure of 150psi (10.3 bar) and models ETA 80 through ETA 240 have a maximum pressure of 125psi (8.5 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASME Pressurized Expansion Tanks - 0212003 - Watts
North Andover, MA, USA
ASME Pressurized Expansion Tanks
0212003
ASME Pressurized Expansion Tanks 0212003
Series ETA ASME Pressurized Expansion Tanks are designed to absorb the expansion forces and control the pressure in heating and cooling systems. They are ASME Section VIII fixed bladder type precharged expansion tanks. The excess water is contained in the heavy duty butyl bladder preventing tank corrosion and waterlogging problems. Available in a variety of models and sizes. Models ETA 15 through ETA 60 have a maximum pressure of 150psi (10.3 bar) and models ETA 80 through ETA 240 have a maximum pressure of 125psi (8.5 bar).

Series ETA ASME Pressurized Expansion Tanks are designed to absorb the expansion forces and control the pressure in heating and cooling systems. They are ASME Section VIII fixed bladder type precharged expansion tanks. The excess water is contained in the heavy duty butyl bladder preventing tank corrosion and waterlogging problems. Available in a variety of models and sizes. Models ETA 15 through ETA 60 have a maximum pressure of 150psi (10.3 bar) and models ETA 80 through ETA 240 have a maximum pressure of 125psi (8.5 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Storage Tanks and Process Tanks
Product Number 0212003
Product Name ASME Pressurized Expansion Tanks
Type Expansion Tank
Volume Capacity 35 gallons (132 liters)
Diameter / Width 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 1.32 gallons (5 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details
Compressed Air Receiver - 3800 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details