Watts ASME Pressurized Expansion Tanks 0212011

Description
Series ET-RA ASME Pressurized Expansion Tanks are designed to absorb the expansion forces and control the pressure in heating and cooling systems. They are ASME Section VIII removable bladder type precharged expansion tanks. The excess water is contained in the heavy duty butyl bladder preventing tank corrosion and waterlogging problems. Available in a variety of models and sizes. Maximum Pressure: 125psi (8.5 bar).
Datasheet
Description
Series ET-RA ASME Pressurized Expansion Tanks are designed to absorb the expansion forces and control the pressure in heating and cooling systems. They are ASME Section VIII removable bladder type precharged expansion tanks. The excess water is contained in the heavy duty butyl bladder preventing tank corrosion and waterlogging problems. Available in a variety of models and sizes. Maximum Pressure: 125psi (8.5 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASME Pressurized Expansion Tanks - 0212011 - Watts
North Andover, MA, USA
ASME Pressurized Expansion Tanks
0212011
ASME Pressurized Expansion Tanks 0212011
Series ET-RA ASME Pressurized Expansion Tanks are designed to absorb the expansion forces and control the pressure in heating and cooling systems. They are ASME Section VIII removable bladder type precharged expansion tanks. The excess water is contained in the heavy duty butyl bladder preventing tank corrosion and waterlogging problems. Available in a variety of models and sizes. Maximum Pressure: 125psi (8.5 bar).

Series ET-RA ASME Pressurized Expansion Tanks are designed to absorb the expansion forces and control the pressure in heating and cooling systems. They are ASME Section VIII removable bladder type precharged expansion tanks. The excess water is contained in the heavy duty butyl bladder preventing tank corrosion and waterlogging problems. Available in a variety of models and sizes. Maximum Pressure: 125psi (8.5 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Storage Tanks and Process Tanks
Product Number 0212011
Product Name ASME Pressurized Expansion Tanks
Type Expansion Tank
Volume Capacity 10 gallons (37.85 liters)
Diameter / Width 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Receiver - 2560 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Air Reservoirs - 1215505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 1.32 gallons (5 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details