Watts ASME Pressurized Expansion Tanks 0212010

Description
Series ETA ASME Pressurized Expansion Tanks are designed to absorb the expansion forces and control the pressure in heating and cooling systems. They are ASME Section VIII fixed bladder type precharged expansion tanks. The excess water is contained in the heavy duty butyl bladder preventing tank corrosion and waterlogging problems. Available in a variety of models and sizes. Models ETA 15 through ETA 60 have a maximum pressure of 150psi (10.3 bar) and models ETA 80 through ETA 240 have a maximum pressure of 125psi (8.5 bar).
Datasheet
Description
Series ETA ASME Pressurized Expansion Tanks are designed to absorb the expansion forces and control the pressure in heating and cooling systems. They are ASME Section VIII fixed bladder type precharged expansion tanks. The excess water is contained in the heavy duty butyl bladder preventing tank corrosion and waterlogging problems. Available in a variety of models and sizes. Models ETA 15 through ETA 60 have a maximum pressure of 150psi (10.3 bar) and models ETA 80 through ETA 240 have a maximum pressure of 125psi (8.5 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASME Pressurized Expansion Tanks - 0212010 - Watts
North Andover, MA, USA
ASME Pressurized Expansion Tanks
0212010
ASME Pressurized Expansion Tanks 0212010
Series ETA ASME Pressurized Expansion Tanks are designed to absorb the expansion forces and control the pressure in heating and cooling systems. They are ASME Section VIII fixed bladder type precharged expansion tanks. The excess water is contained in the heavy duty butyl bladder preventing tank corrosion and waterlogging problems. Available in a variety of models and sizes. Models ETA 15 through ETA 60 have a maximum pressure of 150psi (10.3 bar) and models ETA 80 through ETA 240 have a maximum pressure of 125psi (8.5 bar).

Series ETA ASME Pressurized Expansion Tanks are designed to absorb the expansion forces and control the pressure in heating and cooling systems. They are ASME Section VIII fixed bladder type precharged expansion tanks. The excess water is contained in the heavy duty butyl bladder preventing tank corrosion and waterlogging problems. Available in a variety of models and sizes. Models ETA 15 through ETA 60 have a maximum pressure of 150psi (10.3 bar) and models ETA 80 through ETA 240 have a maximum pressure of 125psi (8.5 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Storage Tanks and Process Tanks
Product Number 0212010
Product Name ASME Pressurized Expansion Tanks
Type Expansion Tank
Volume Capacity 140 gallons (530 liters)
Diameter / Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1259905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1981 gallons (0.7500 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Material Reservoirs and Tanks, Level-Sensing Reservoirs -  - Dymax
Specs
Volume Capacity 0.0938 to 1 gallons (0.3549 to 3.79 liters)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details