Watts 34 Gallon Metal Pressurized Water Storage Tank HS-RO-TANK-34GAL

Description
The pre-pressurized blue metal storage tank is used for storing reverse osmosis water and has been NSF tested and certified against ANSI and NSF standard 58 for material and structural integrity requirements. It has a 1 1/4-inch NPT connection port and a 34 gallon storage capacity. The inside of the tank has a polypropylene liner and utilizes a butyl diaphragm for the water storage area.
Description
The pre-pressurized blue metal storage tank is used for storing reverse osmosis water and has been NSF tested and certified against ANSI and NSF standard 58 for material and structural integrity requirements. It has a 1 1/4-inch NPT connection port and a 34 gallon storage capacity. The inside of the tank has a polypropylene liner and utilizes a butyl diaphragm for the water storage area.

Suppliers

Company
Product
Description
Supplier Links
34 Gallon Metal Pressurized Water Storage Tank - HS-RO-TANK-34GAL - Watts
North Andover, MA, USA
34 Gallon Metal Pressurized Water Storage Tank
HS-RO-TANK-34GAL
34 Gallon Metal Pressurized Water Storage Tank HS-RO-TANK-34GAL
The pre-pressurized blue metal storage tank is used for storing reverse osmosis water and has been NSF tested and certified against ANSI and NSF standard 58 for material and structural integrity requirements. It has a 1 1/4-inch NPT connection port and a 34 gallon storage capacity. The inside of the tank has a polypropylene liner and utilizes a butyl diaphragm for the water storage area.

The pre-pressurized blue metal storage tank is used for storing reverse osmosis water and has been NSF tested and certified against ANSI and NSF standard 58 for material and structural integrity requirements. It has a 1 1/4-inch NPT connection port and a 34 gallon storage capacity. The inside of the tank has a polypropylene liner and utilizes a butyl diaphragm for the water storage area.

Supplier's Site

Technical Specifications

  Watts
Product Category Storage Tanks and Process Tanks
Product Number HS-RO-TANK-34GAL
Product Name 34 Gallon Metal Pressurized Water Storage Tank
Type General Purpose/ Bulk Storage Tank; Water Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details
Air Reservoirs - 1259904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1057 gallons (0.4000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details