Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STORAGE TANKS AND PROCESS TANKS
WATTS
FWR60 -- METAL STORAGE TANK, 16 IN. X 29 IN., 20 GALLONS
Watts
Metal Storage Tank, 16 in. x 29 in., 20 Gallons
FWR60
Description
Available in blue. Ship weight 36 lbs.
Watts
Done
Description
Available in blue. Ship weight 36 lbs.
Suppliers
Company
Product
Description
Supplier Links
Watts
North Andover, MA, USA
Metal Storage Tank, 16 in. x 29 in., 20 Gallons
FWR60
Metal Storage Tank, 16 in. x 29 in., 20 Gallons
FWR60
Available in blue. Ship weight 36 lbs.
Available in blue. Ship weight 36 lbs.
Supplier's Site
Technical Specifications
Watts
Product Category
Storage Tanks and Process Tanks
Product Number
FWR60
Product Name
Metal Storage Tank, 16 in. x 29 in., 20 Gallons
Type
General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data
Similar Products
Filtertech, Inc.
LGEN-DS – Lens Generating Pumping Station
Specs
Type
Process Tank
View Details
RS Components, Ltd.
Air Reservoirs
1215505
Specs
Type
Air Receiver
Volume Capacity
1.32 gallons (5 liters)
Pressure Rating
232 psi (163 m H2O)
View Details
Petersen Products Co.
Tank, 16 Gallon Water For Hydrostatic Test Pump
938-9300-16
Specs
Type
Water Tank
Volume Capacity
16 gallons (60.57 liters)
View Details
Dymax
Material Reservoirs and Tanks, Cartridge Retainers
Specs
Volume Capacity
0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details