Watts ASME Pressurized Expansion Tanks 0212004

Description
Series ETA ASME Pressurized Expansion Tanks are designed to absorb the expansion forces and control the pressure in heating and cooling systems. They are ASME Section VIII fixed bladder type precharged expansion tanks. The excess water is contained in the heavy duty butyl bladder preventing tank corrosion and waterlogging problems. Available in a variety of models and sizes. Models ETA 15 through ETA 60 have a maximum pressure of 150psi (10.3 bar) and models ETA 80 through ETA 240 have a maximum pressure of 125psi (8.5 bar).
Datasheet
Description
Series ETA ASME Pressurized Expansion Tanks are designed to absorb the expansion forces and control the pressure in heating and cooling systems. They are ASME Section VIII fixed bladder type precharged expansion tanks. The excess water is contained in the heavy duty butyl bladder preventing tank corrosion and waterlogging problems. Available in a variety of models and sizes. Models ETA 15 through ETA 60 have a maximum pressure of 150psi (10.3 bar) and models ETA 80 through ETA 240 have a maximum pressure of 125psi (8.5 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASME Pressurized Expansion Tanks - 0212004 - Watts
North Andover, MA, USA
ASME Pressurized Expansion Tanks
0212004
ASME Pressurized Expansion Tanks 0212004
Series ETA ASME Pressurized Expansion Tanks are designed to absorb the expansion forces and control the pressure in heating and cooling systems. They are ASME Section VIII fixed bladder type precharged expansion tanks. The excess water is contained in the heavy duty butyl bladder preventing tank corrosion and waterlogging problems. Available in a variety of models and sizes. Models ETA 15 through ETA 60 have a maximum pressure of 150psi (10.3 bar) and models ETA 80 through ETA 240 have a maximum pressure of 125psi (8.5 bar).

Series ETA ASME Pressurized Expansion Tanks are designed to absorb the expansion forces and control the pressure in heating and cooling systems. They are ASME Section VIII fixed bladder type precharged expansion tanks. The excess water is contained in the heavy duty butyl bladder preventing tank corrosion and waterlogging problems. Available in a variety of models and sizes. Models ETA 15 through ETA 60 have a maximum pressure of 150psi (10.3 bar) and models ETA 80 through ETA 240 have a maximum pressure of 125psi (8.5 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Storage Tanks and Process Tanks
Product Number 0212004
Product Name ASME Pressurized Expansion Tanks
Type Expansion Tank
Volume Capacity 45 gallons (170 liters)
Diameter / Width 20 inch (508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 2.64 gallons (10 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details