Watts ASME Pressurized Expansion Tanks 0212023

Description
Series ET-RA ASME Pressurized Expansion Tanks are designed to absorb the expansion forces and control the pressure in heating and cooling systems. They are ASME Section VIII removable bladder type precharged expansion tanks. The excess water is contained in the heavy duty butyl bladder preventing tank corrosion and waterlogging problems. Available in a variety of models and sizes. Maximum Pressure: 125psi (8.5 bar).
Datasheet
Description
Series ET-RA ASME Pressurized Expansion Tanks are designed to absorb the expansion forces and control the pressure in heating and cooling systems. They are ASME Section VIII removable bladder type precharged expansion tanks. The excess water is contained in the heavy duty butyl bladder preventing tank corrosion and waterlogging problems. Available in a variety of models and sizes. Maximum Pressure: 125psi (8.5 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASME Pressurized Expansion Tanks - 0212023 - Watts
North Andover, MA, USA
ASME Pressurized Expansion Tanks
0212023
ASME Pressurized Expansion Tanks 0212023
Series ET-RA ASME Pressurized Expansion Tanks are designed to absorb the expansion forces and control the pressure in heating and cooling systems. They are ASME Section VIII removable bladder type precharged expansion tanks. The excess water is contained in the heavy duty butyl bladder preventing tank corrosion and waterlogging problems. Available in a variety of models and sizes. Maximum Pressure: 125psi (8.5 bar).

Series ET-RA ASME Pressurized Expansion Tanks are designed to absorb the expansion forces and control the pressure in heating and cooling systems. They are ASME Section VIII removable bladder type precharged expansion tanks. The excess water is contained in the heavy duty butyl bladder preventing tank corrosion and waterlogging problems. Available in a variety of models and sizes. Maximum Pressure: 125psi (8.5 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Storage Tanks and Process Tanks
Product Number 0212023
Product Name ASME Pressurized Expansion Tanks
Type Expansion Tank
Volume Capacity 370 gallons (1401 liters)
Diameter / Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details
Air Reservoirs - 1259903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.0264 gallons (0.1000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details