Series ET-RA ASME Pressurized Expansion Tanks are designed to absorb the expansion forces and control the pressure in heating and cooling systems. They are ASME Section VIII removable bladder type precharged expansion tanks. The excess water is contained in the heavy duty butyl bladder preventing tank corrosion and waterlogging problems. Available in a variety of models and sizes. Maximum Pressure: 125psi (8.5 bar).
| Watts | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | 0212012 |
| Product Name | ASME Pressurized Expansion Tanks |
| Type | Expansion Tank |
| Volume Capacity | 13 gallons (49.21 liters) |
| Diameter / Width | 14 inch (356 mm) |