MIXER,DOUBLE BALANCED,CASCADED Product overview: M2GC from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-M2GC can be used for catalog matching and distributor lookup.
RF Mixer IC General Purpose Down Converter 1GHz ~ 2.2GHz
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
MIXER,DOUBLE BALANCED,CASCADED
RF Mixer IC General Purpose Down Converter 1GHz ~ 2.2GHz
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-M2GC | 1465-M2GC-ND | M2GC | M2GC | M2GC |
| Product Name | Rf Mixer | RF Mixers | RF Mixer | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Tray | Module, SMA Connectors | Connectorized; SMA Connectorized | Module, SMA Connectors | |
| Mixer Type | General Purpose | ||||
| RF | 1000 to 2200 MHz | 1000 to 2200 MHz | 1000 to 2200 MHz | 1000 MHz | 1000 to 2200 MHz |
| LO Power | 7 dBm | ||||
| LO | 800 to 3500 MHz |