RF Mixer IC General Purpose Down Converter 10MHz ~ 1.5GHz TO-8
The M9H is a double balanced mixer, designed for use in military, commercial, and test equipment applications. The design utilizes Schottky ring quad diodes and broadBand ferrite baluns to attain excellent performance. This mixer can also be used as a phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes. Environmental screening is available to MIL-STD-883, MIL-STD-202, or MIL-DTL-28837, consult factory.
MIXER,DOUBLE BALANCED Product overview: M9H from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-M9H can be used for catalog matching and distributor lookup.
RF Mixer IC General Purpose Down Converter 10MHz ~ 1.5GHz TO-8
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 1465-M9H-ND | M9H | 861-M9H | M9H | M9H |
| Product Name | RF Mixers | RF Mixer | Rf Mixer | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Surface Mount; TO-8 Style, 4 Lead | TO-8 | Tray | TO-8 Style, 4 Lead | |
| RF | 10 to 1500 MHz | 10 to 1500 MHz | 10 to 1500 MHz | 10 to 1500 MHz | 10 MHz |
| LO Power | 20 | ||||
| Intercept Point (IP3) | 30 dBm | ||||
| LO | 10 to 1600 MHz |