The F1763EVBI is a Zero-Distortion,Ñ¢ Highband RF to IF Single Downconverting Mixer designed for operation in multi-mode, multi-carrier base station receivers. It operates within a frequency range of 2000MHz to 2900MHz and supports intermediate frequencies (IF) from 50MHz to 500MHz. The device is optimized for a single 5V supply and features both lowside and highside local oscillator (LO) injection options. This mixer provides a typical output third-order intercept point (IP3) of +42 dBm when using lowside LO and +45 dBm with highside LO, making it suitable for applications requiring high linearity. The F1763 has a gain of 11.7 dB and a noise figure of 9.7 dB, with a 200 Ω output impedance. It is designed to drive an analog-to-digital converter (ADC) directly in digital pre-distortion (DPD) applications, eliminating the need for additional downstream amplification. The device is housed in a compact 20-pin QFN package measuring 5x5 mm and operates within an industrial temperature range of -40°C to +105°C. Its low power consumption and standby mode capability make it an efficient choice for RF applications.
RF Mixer IC General Purpose Down Converter 2GHz ~ 2.9GHz 20-QFN (5x5)
BOARD Product overview: F1763EVBI from Renesas Electronics Corporation is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-F1763EVBI can be used for catalog matching and distributor lookup.
RF Mixer IC General Purpose Down Converter 2GHz ~ 2.9GHz 20-QFN (5x5)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 800-F1763EVBI-ND | 861-F1763EVBI | F1763EVBI | F1763EVBI |
| Product Name | RF Mixers | Rf Mixer | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Surface Mount; 20-WQFN Exposed Pad | Box | Surface Mount; 20-WQFN Exposed Pad |