MAMX-011040 is an image-reject passive diode mixer MMIC. The mixer offers low conversion loss, high linearity, high image rejection over wideband 8-26 GHz range, and wide IF bandwidth up to 4GHz. The nominal LO drive is +14 dBm. However, the MAMX-011040 exhibits excellent Conversion Loss and Image Rejection performance at 10 dBm. The overall LO operating range is +10 dBm to +18 dBm. The image-reject circuit configuration provides excellent port isolation while internal 50 Ohm matching simplifies its application.
This mixer is well suited for applications such as test and measurement, microwave radio and radar.
MIXER, IMAGE REJECT, 8-26 GHZ,T& Product overview: MAMX-011040-TR0500 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26 GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 26 GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMX-011040-TR05
MIXER, IMAGE REJECT, 8-26 GHZ,T&
RF Mixer IC Radar Up/Down Converter 8GHz ~ 26GHz 24-AQFN (4x4)
MIXER, IMAGE REJECT, 8-26 GHZ,T&
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | MAMX-011040-TR0500 | 861-MAMX-011040-TR0500 | 1465-MAMX-011040-TR0500TR-ND | MAMX-011040-TR0500 | MAMX-011040-TR0500 |
| Product Name | RF Mixer | 26 GHZ Rf Mixer | RF Mixers | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | QFN | Tape & Reel (TR) | Surface Mount; 24-TFQFN Exposed Pad | Surface Mount; 24-TFQFN Exposed Pad | |
| LO Power | 14 | ||||
| Intercept Point (IP3) | 17 dBm | ||||
| RF | 8000 to 26000 MHz | 8000 to 26000 MHz | 8000 to 26000 MHz | 8000 to 26000 MHz | 8000 MHz |
| LO | 8000 to 26000 MHz |