MMIC MIXER Product overview: MAMX-011074-TR0500 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMX-011074-TR05
MAMX-011074 is a GaAs double-balanced passive diode mixer housed in a lead-free 3 mm, 12-lead QFN package. The mixer offers low conversion loss, high linearity and a wide IF bandwidth. The double balanced circuit configuration provides excellent port isolation while internal 50 Ohm matching simplifies its application.
This mixer is well suited for applications such as test and measurement, microwave radio and radar.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 1465-MAMX-011074-TR0500DKR-ND | 861-MAMX-011074-TR0500 | MAMX-011074-TR0500 | MAMX-011074-TR0500 |
| Product Name | RF Mixers | Rf Mixer | RF Mixer | RF and Wireless - RF Mixers |
| Package Type | Surface Mount; 12-VFQFN Exposed Pad | Tape & Reel (TR) | PQFN | |
| RF | 18000 to 46000 MHz | 18000 to 46000 MHz | 18000 to 46000 MHz | 18000 MHz |
| Mixer Type | Radar | |||
| Intercept Point (IP3) | 20 dBm | |||
| LO | 18000 to 46000 MHz |