MACOM 18GHz 3GHZ Rf Mixer M80

Description
RF Mixer LO 4-18GHz RF 6- 18GHz IF DC-3GHZ Product overview: M80 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 3GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 18GHz, 3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-M80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Mixer LO 4-18GHz RF 6- 18GHz IF DC-3GHZ Product overview: M80 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 3GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 18GHz, 3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-M80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18GHz 3GHZ Rf Mixer - 861-M80 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18GHz 3GHZ Rf Mixer
861-M80
18GHz 3GHZ Rf Mixer 861-M80
RF Mixer LO 4-18GHz RF 6- 18GHz IF DC-3GHZ Product overview: M80 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 3GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 18GHz, 3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-M80 can be used for catalog matching and distributor lookup.

RF Mixer LO 4-18GHz RF 6- 18GHz IF DC-3GHZ Product overview: M80 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18GHz, 3GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 18GHz, 3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-M80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - 1465-M80-ND - DigiKey
Thief River Falls, MN, United States
RF Mixers
1465-M80-ND
RF Mixers 1465-M80-ND
RF Mixer IC General Purpose Down Converter 6GHz ~ 18GHz

RF Mixer IC General Purpose Down Converter 6GHz ~ 18GHz

Buy Now Datasheet
RF and Wireless - RF Mixers - M80 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Mixers
M80
RF and Wireless - RF Mixers M80
MIXER,MICROWAVE

MIXER,MICROWAVE

Supplier's Site
RF Mixers - M80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
M80
RF Mixers M80
RF Mixer IC General Purpose Down Converter 6GHz ~ 18GHz

RF Mixer IC General Purpose Down Converter 6GHz ~ 18GHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 861-M80 1465-M80-ND M80 M80
Product Name 18GHz 3GHZ Rf Mixer RF Mixers RF and Wireless - RF Mixers RF Mixers
Package Type Bulk Module Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-ADEX-R10LH+-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, Flat Leads
RF 10 to 1000 MHz
View Details
400MHZ 1.1GHZ Rf Mixer - 861-RF2418TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Cut Tape (CT)
Mixer Type ISM, UHF
RF 400 to 1100 MHz
View Details
2 suppliers
Balanced Mixers - NBM-6000-8000 - kTB Solutions
Specs
RF 6000 to 8000 MHz
LO 7000 to 10000 MHz
IF 0.0 to 2000 MHz
View Details