MAMX-011036 is a double-balanced passive diode mixer housed in a 3 mm, 12-lead AQFN package. The mixer offers low conversion loss, high linearity and a wide IF bandwidth. The double-balanced circuit configuration provides excellent port isolation while internal 50-ohm matching simplifies its application.
This mixer is well suited for applications such as test and measurement, microwave radio and radar.
MAMX-011036 is also available in die form. Refer to datasheet MAMX-011036-DIE.
RF Mixer IC Radar 8GHz ~ 43GHz 12-AQFN (3x3)
RF Mixer IC Radar 8GHz ~ 43GHz 12-AQFN (3x3)
RF Mixer IC Radar 8GHz ~ 43GHz 12-AQFN (3x3)
8-43 GHZ DBL BAL MIXER Product overview: MAMX-011036-TR0100 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43 GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 43 GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAMX-011036-TR01
8-43 GHZ DBL BAL MIXER
RF Mixer IC Radar 8GHz ~ 43GHz 12-AQFN (3x3)
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | MAMX-011036-TR0100 | 1465-1851-2-ND | 861-MAMX-011036-TR0100 | MAMX-011036-TR0100 | MAMX-011036-TR0100 |
| Product Name | RF Mixer | RF Mixers | 43 GHZ Rf Mixer | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | AQFN | Surface Mount; 12-TFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; 12-TFQFN Exposed Pad | |
| LO Power | 15 | ||||
| Intercept Point (IP3) | 20 dBm | ||||
| RF | 8000 to 43000 MHz | 8000 to 43000 MHz | 8000 to 43000 MHz | 8000 MHz | 8000 to 43000 MHz |
| LO | 8000 to 43000 MHz |