The M6V is a double balanced mixer, designed for use in military, commercial and test equipment applications. The design utilizes Schottky ring quad diodes and broadBand soft dielectric and ferrite baluns to attain excellent performance. This mixer can also be used as phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes. Environmental screening available to MIL-STD-883, MIL-STD-202 or MIL-DTL-28837, consult factory.
RF Mixer IC General Purpose Down Converter 400kHz ~ 500MHz
MIXER,SURFACE MOUNT Product overview: SM6V from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SM6V can be used for catalog matching and distributor lookup.
RF Mixer IC General Purpose Down Converter 400kHz ~ 500MHz
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | SM6V | 1465-SM6V-ND | 861-SM6V | SM6V | SM6V |
| Product Name | RF Mixer | RF Mixers | SMD Rf Mixer | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 4-SMD Module | Tray | 4-SMD Module | |
| LO Power | 7 dBm | ||||
| RF | 0.4000 to 500 MHz | 0.4000 to 500 MHz | 0.4000 to 500 MHz | 0.4000 MHz | 0.4000 to 500 MHz |
| LO | 0.4000 to 500 MHz | ||||
| IF | 0.0 to 500 MHz |