The F1751EVBI is a Zero-Distortion,Ñ¢ Midband RF to IF Single Downconverting Mixer designed for operation in Multi-mode, Multi-carrier BaseStation Receivers. It operates over a frequency range of 1400MHz to 2500MHz and supports IF frequencies from 50MHz to 500MHz. The device is optimized for use with a single 5V supply and offers a typical gain of 11.8dB. It achieves an output IP3 of +43dBm with highside LO injection and +37.5dBm with lowside LO injection, making it suitable for applications requiring high linearity. The mixer features a 200 Ω output impedance and a low noise figure of 9.7dB, contributing to improved sensitivity in receiver systems. It is capable of driving an ADC directly, eliminating the need for additional amplification in digital pre-distortion applications. The F1751EVBI is housed in a compact 20-pin QFN package and operates within an industrial temperature range of -40°C to +105°C. Its low power consumption and standby mode further enhance its suitability for energy-efficient designs.
RF Mixer IC General Purpose Down Converter 1.4GHz ~ 2.5GHz 20-QFN (5x5)
RF Mixer IC General Purpose Down Converter 1.4GHz ~ 2.5GHz 20-QFN (5x5)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 800-F1751EVBI-ND | F1751EVBI | F1751EVBI |
| Product Name | RF Mixers | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Surface Mount; 20-WQFN Exposed Pad | Surface Mount; 20-WQFN Exposed Pad |