The MCS 18 Print is a momentary membrane switch with round or square variants, designed for multi-key applications. It features solder terminals, tactile feedback, and silver or gold contacts. Silver contacts support up to 48 VDC and 125 mA (0.72 W), gold contacts up to 24 VDC and 80 mA (0.36 W). Actuating force is 3 ± 1 N, travel is 0.5 ± 0.1 mm, and lifetime exceeds 1 million cycles. Contact resistance is under 50 mΩ, insulation resistance exceeds 100 MΩ. It operates from -25 °C to 60 °C, has IP65 protection, and uses a polycarbonate bezel and PA66 socket. It complies with IEC/UL 62368-1, RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH. Dimensions are 18 mm in diameter with a 7.62 mm mounting pattern.
Description
Unique Selling Proposition
| SCHURTER Inc | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | MCS 18 Print |
| Product Name | Membrane Switch Printmount Short Stroke 18mm |
| Switch Function | Momentary Contact |
| Features | Is UL listed; RoHS |
| Max. Actuating Force | 0.2 lbs (0.1020 kg) |
| Max Current Rating | 0.0800 to 0.1250 amps |