SCHURTER Inc Push Button Heads 1241.1104.7096

Description
MCS 18mm round black none standard
Request a Quote Datasheet
Description
MCS 18mm round black none standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Heads - 2693800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Heads
2693800
Push Button Heads 2693800
MCS 18mm round black none standard

MCS 18mm round black none standard

Supplier's Site
Pushbutton Switches - 486-1241.1104.7096-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-1241.1104.7096-ND
Pushbutton Switches 486-1241.1104.7096-ND
MCS 18MM ROUND BLACK NONE STANDA

MCS 18MM ROUND BLACK NONE STANDA

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
1241.1104.7096
Switches - Pushbutton Switches 1241.1104.7096
MCS 18MM ROUND BLACK NONE STANDA

MCS 18MM ROUND BLACK NONE STANDA

Supplier's Site
Tactile Switch, Spst, 0.125A, 48V, Panel; Product Range Schurter - 22AC2750 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.125A, 48V, Panel; Product Range Schurter
22AC2750
Tactile Switch, Spst, 0.125A, 48V, Panel; Product Range Schurter 22AC2750
TACTILE SWITCH, SPST, 0.125A, 48V, PANEL; Product Range:MCS18 Front Series; Actuator Orientation:Top Actuated; Switch Mounting:Panel Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:125mA at 48VDC RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.125A, 48V, PANEL; Product Range:MCS18 Front Series; Actuator Orientation:Top Actuated; Switch Mounting:Panel Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:125mA at 48VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Touch Switches and Tactile Switches
Product Number 2693800 486-1241.1104.7096-ND 1241.1104.7096 22AC2750
Product Name Push Button Heads Pushbutton Switches Switches - Pushbutton Switches Tactile Switch, Spst, 0.125A, 48V, Panel; Product Range Schurter
Switch Function Momentary Contact Momentary Contact Momentary Contact
Features DustProof; RoHS; Weather resistant or waterproof DustProof RoHS
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data