SCHURTER Inc Pushbutton Switches 1241.1104.7091

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-3672-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3672-ND
Pushbutton Switches 486-3672-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In

Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In

Buy Now Datasheet
Tactile Switch, Spst, 0.125A, 48V, Panel; Product Range Schurter - 23B6569 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.125A, 48V, Panel; Product Range Schurter
23B6569
Tactile Switch, Spst, 0.125A, 48V, Panel; Product Range Schurter 23B6569
TACTILE SWITCH, SPST, 0.125A, 48V, PANEL; Product Range:MCS18 Front Series; Actuator Orientation:Top Actuated; Switch Mounting:Panel Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:125mA at 48VDC RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.125A, 48V, PANEL; Product Range:MCS18 Front Series; Actuator Orientation:Top Actuated; Switch Mounting:Panel Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:125mA at 48VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
1241.1104.7091
Switches - Pushbutton Switches 1241.1104.7091
SWITCH PUSH SPST-NO 125MA 48V

SWITCH PUSH SPST-NO 125MA 48V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
1241.1104.7091
Pushbutton Switches 1241.1104.7091
Pushbutton Switches MCS18 SWITCH MOMTY YELLOW

Pushbutton Switches MCS18 SWITCH MOMTY YELLOW

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Touch Switches and Tactile Switches Pushbutton Switches Pushbutton Switches
Product Number 486-3672-ND 23B6569 1241.1104.7091 1241.1104.7091
Product Name Pushbutton Switches Tactile Switch, Spst, 0.125A, 48V, Panel; Product Range Schurter Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Panel Mount Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

B3F Tactile Switch - B3F-6122 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
N program - NDL - Illuminated pushbutton - NDLGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details