SCHURTER Inc Printmount Switch Short Stroke 12.7 mm MTG

Description
Description Switches are possible with different heights High-quality gold and silver contacts Solder terminals Unique Selling Proposition Reliable tactile feedback on input Simple assembly Long life time
Request a Quote
Description
Description Switches are possible with different heights High-quality gold and silver contacts Solder terminals Unique Selling Proposition Reliable tactile feedback on input Simple assembly Long life time
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MTG is a printmount momentary action switch with solder terminals for industrial control applications. It features a short actuator with 0.45 ± 0.1 mm travel and 2.5 ± 0.5 N actuating force. Silver contacts support 48 VDC and 125 mA, with a 2.4 W rated switching capacity; gold contacts support 24 VDC and 50 mA at 0.48 W. Lifetime exceeds 1 million operations. Contact resistance is <50 mΩ, insulation resistance >100 MΩ. Operating and storage temperature range is -25 °C to 85 °C. IP40 protection is provided. The housing is thermoplastic PA 66, actuator and button are PC, and the sealing membrane is VMQ. Overall dimensions are 56.21 mm × 12.65 mm × 2.3 mm. Complies with RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, REACH, and IEC/UL 62368-1.

Datasheet Summary
Powered by GS/AI

The MTG is a printmount momentary action switch with solder terminals for industrial control applications. It features a short actuator with 0.45 ± 0.1 mm travel and 2.5 ± 0.5 N actuating force. Silver contacts support 48 VDC and 125 mA, with a 2.4 W rated switching capacity; gold contacts support 24 VDC and 50 mA at 0.48 W. Lifetime exceeds 1 million operations. Contact resistance is <50 mΩ, insulation resistance >100 MΩ. Operating and storage temperature range is -25 °C to 85 °C. IP40 protection is provided. The housing is thermoplastic PA 66, actuator and button are PC, and the sealing membrane is VMQ. Overall dimensions are 56.21 mm × 12.65 mm × 2.3 mm. Complies with RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, REACH, and IEC/UL 62368-1.

Suppliers

Company
Product
Description
Supplier Links
Printmount Switch Short Stroke 12.7 mm - MTG - SCHURTER Inc
Santa Rosa, CA, United States
Printmount Switch Short Stroke 12.7 mm
MTG
Printmount Switch Short Stroke 12.7 mm MTG
Description Switches are possible with different heights High-quality gold and silver contacts Solder terminals Unique Selling Proposition Reliable tactile feedback on input Simple assembly Long life time

Description

  • Switches are possible with different heights
  • High-quality gold and silver contacts
  • Solder terminals

Unique Selling Proposition

  • Reliable tactile feedback on input
  • Simple assembly
  • Long life time
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Touch Switches and Tactile Switches
Product Number MTG
Product Name Printmount Switch Short Stroke 12.7 mm
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.1 lbs (0.0510 kg)
Max Current Rating 0.0500 to 0.1250 amps
Unlock Full Specs
to access all available technical data