Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
SWITCH PUSH SPST-NO 125MA 48V
TACTILE SWITCH, SPST, 0.125A, 48V, PANEL; Product Range:MCS18 Front Series; Actuator Orientation:Top Actuated; Switch Mounting:Panel Mount; Actuator Style:Square Button; Actuating Force:300gf; Contact Rating:125mA at 48VDC RoHS Compliant: Yes
Pushbutton Switches MCS18 SWITCH MOMTY SILVER
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 486-3671-ND | 1241.1100.7097 | 70K7116 | 1241.1100.7097 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Tactile Switch, Spst, 0.125A, 48V, Panel; Product Range Schurter | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Square, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Solder Terminals | Solder Terminals | Panel Mount |