Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches 10A @250VAC
SWITCH, VANDAL RESISTANT SPDT, 10A, 250V; Contact Configuration:SPST-N
SWITCH PUSHBUTTON SPDT 10A 250V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 486-4311-ND | 1241.6633.1132000 | 88K1330 | 1241.6633.1132000 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Vandal Resistant Spdt, 10A, 250V; Contact Configuration Schurter | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | (On) | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Quick Connect/Blade | Solder Pin | Quick Connect | |
| Features | Illuminated Switch | Illuminated Switch; RoHS | RoHS |