SCHURTER Inc Tactile Switches - 1241.1102.7018 1241.1102.7018

Description
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038557-1241.1102.70 18 Termination: Solder Contact Material: Gold Operating Force: 3 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Voltage Rating (DC): 24 V Max Current Rating: 80 mA Throw Configuration: SPST
Request a Quote
Description
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038557-1241.1102.70 18 Termination: Solder Contact Material: Gold Operating Force: 3 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Voltage Rating (DC): 24 V Max Current Rating: 80 mA Throw Configuration: SPST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1241.1102.7018 - 1038557-1241.1102.7018 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - 1241.1102.7018
1038557-1241.1102.7018
Tactile Switches - 1241.1102.7018 1038557-1241.1102.7018
Manufacturer: Schurter Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038557-1241.1102.70 18 Termination: Solder Contact Material: Gold Operating Force: 3 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Voltage Rating (DC): 24 V Max Current Rating: 80 mA Throw Configuration: SPST

Manufacturer: Schurter Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038557-1241.1102.7018
Termination: Solder
Contact Material: Gold
Operating Force: 3 N
Categories: Tactile Switches
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Mount: Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Voltage Rating (DC): 24 V
Max Current Rating: 80 mA
Throw Configuration: SPST

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1038557-1241.1102.7018
Product Name Tactile Switches - 1241.1102.7018
Min. Actuating Force 0.7 lbs (0.3059 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Twin Touch Metal Operators - 2ATF8-P2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Illuminated Low Profile Process Sealed Tactile - JB15HLPC-BH - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Maxi Four Leg Key Pad Dome - 5173TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
3 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-Y2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers