Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Tactile Switch; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:Panel Mount; Actuator Style:Round Button; Actuating Force:305gf; Contact Rating:125mA at 48VDC; Switch Dimensions (L x W):18mm Dia; IP Rating:IP65 RoHS Compliant: Yes
Pushbutton Switches MCS18 MOM SI
SWITCH PUSH SPST-NO 125MA 48V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 486-3673-ND | 83F8442 | 1241.1104.7093 | 1241.1104.7093 |
| Product Name | Pushbutton Switches | Tactile Switch; Product Range Schurter | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals | Panel Mount | Solder Lug | Solder Terminals |