Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
SWITCH, VANDAL RESISTANT, SPST, 125mA; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 125MA 48V
Pushbutton Switches 19mm Red spot illum Mechanical N.O. zinc
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 486-2046-ND | 25H9725 | 1241.2855 | 1241.2855 |
| Product Name | Pushbutton Switches | Switch, Vandal Resistant, Spst, 125Ma; Contact Configuration Schurter | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals | Solder Terminals; Solder | Solder Terminals | Solder Pin |