Eaton Corp. / Commercial Controls Division Pilot Light E26BA1V2

Description
STACK LIGHT UNIT, LENS AND DIFFUSER, AMBER, CYLINDRICAL LED, 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
STACK LIGHT UNIT, LENS AND DIFFUSER, AMBER, CYLINDRICAL LED, 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light - 5375980 - Radwell International
Willingboro, NJ, United States
Pilot Light
5375980
Pilot Light 5375980
STACK LIGHT UNIT, LENS AND DIFFUSER, AMBER, CYLINDRICAL LED, 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY

STACK LIGHT UNIT, LENS AND DIFFUSER, AMBER, CYLINDRICAL LED, 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Stacklight 24V Amber Cylindrical Led Lens And Diffuser Steady/flashing Light Module; Module Lens Colour Eaton Cutler Hammer - 47K2888 - Newark, An Avnet Company
Chicago, IL, United States
Stacklight 24V Amber Cylindrical Led Lens And Diffuser Steady/flashing Light Module; Module Lens Colour Eaton Cutler Hammer
47K2888
Stacklight 24V Amber Cylindrical Led Lens And Diffuser Steady/flashing Light Module; Module Lens Colour Eaton Cutler Hammer 47K2888
STACKLIGHT 24V AMBER CYLINDRICAL LED LENS AND DIFFUSER STEADY/FLASHING LIGHT MODULE; Module Lens Colour:Amber; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:65mm; Power Rating:- RoHS Compliant: Yes

STACKLIGHT 24V AMBER CYLINDRICAL LED LENS AND DIFFUSER STEADY/FLASHING LIGHT MODULE; Module Lens Colour:Amber; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:65mm; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 5375980 47K2888
Product Name Pilot Light Stacklight 24V Amber Cylindrical Led Lens And Diffuser Steady/flashing Light Module; Module Lens Colour Eaton Cutler Hammer
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 104626 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-084-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details