Eaton Corporation Indicating Light 10250T223N

Description
PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 380 VAC TRANSFORMER LAMP INPUT TYPE LENS NOT INCLUDED LENS COLOR ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT HEAVY DUTY OPERATING TEMPERATURE 1 TO 150 DEG F RATED LIFE 10000000 OPERATIONS TERMINAL TYPE SADDLE CLAMP 10250T MODEL
Datasheet
Description
PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 380 VAC TRANSFORMER LAMP INPUT TYPE LENS NOT INCLUDED LENS COLOR ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT HEAVY DUTY OPERATING TEMPERATURE 1 TO 150 DEG F RATED LIFE 10000000 OPERATIONS TERMINAL TYPE SADDLE CLAMP 10250T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - 10250T223N - Eaton Corporation
Cleveland, OH, USA
Indicating Light
10250T223N
Indicating Light 10250T223N
PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 380 VAC TRANSFORMER LAMP INPUT TYPE LENS NOT INCLUDED LENS COLOR ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT HEAVY DUTY OPERATING TEMPERATURE 1 TO 150 DEG F RATED LIFE 10000000 OPERATIONS TERMINAL TYPE SADDLE CLAMP 10250T MODEL
  • PRESS TO TEST TYPE
  • 30.5 MM SIZE
  • UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL
  • NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE
  • CHROME PLATED DIE CAST ZINC BODY MATERIAL
  • INCANDESCENT LAMP TYPE
  • 380 VAC TRANSFORMER LAMP INPUT TYPE
  • LENS NOT INCLUDED LENS COLOR
  • ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT
  • HEAVY DUTY
  • OPERATING TEMPERATURE 1 TO 150 DEG F
  • RATED LIFE 10000000 OPERATIONS
  • TERMINAL TYPE SADDLE CLAMP
  • 10250T MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pilot Lights and Indicator Lights
Product Number 10250T223N
Product Name Indicating Light
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
Indicator - HB02KW01-5F-FB - NKK Switches
Specs
LED Color Green
Rated Voltage 2.1 volts
Rated Current 0.0300 amps
View Details
5 suppliers
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details