Eaton Corporation Indicating Light E22R2

Description
22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 110 VAC AT 50 HZ RESISTOR/120 VAC AT 60 HZ RESISTOR, 110/120 VDC RESISTOR LAMP INPUT TYPE W1226 LAMP NUMBER ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT HEAVY DUTY LAMP VOLTAGE 60 V OPERATING TEMPERATURE -4 TO 140 DEG F TERMINAL TYPE CAPTIVE SCREW/SELF LIFTING CLAMP E22 MODEL
Datasheet
Description
22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 110 VAC AT 50 HZ RESISTOR/120 VAC AT 60 HZ RESISTOR, 110/120 VDC RESISTOR LAMP INPUT TYPE W1226 LAMP NUMBER ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT HEAVY DUTY LAMP VOLTAGE 60 V OPERATING TEMPERATURE -4 TO 140 DEG F TERMINAL TYPE CAPTIVE SCREW/SELF LIFTING CLAMP E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - E22R2 - Eaton Corporation
Cleveland, OH, USA
Indicating Light
E22R2
Indicating Light E22R2
22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 110 VAC AT 50 HZ RESISTOR/120 VAC AT 60 HZ RESISTOR, 110/120 VDC RESISTOR LAMP INPUT TYPE W1226 LAMP NUMBER ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT HEAVY DUTY LAMP VOLTAGE 60 V OPERATING TEMPERATURE -4 TO 140 DEG F TERMINAL TYPE CAPTIVE SCREW/SELF LIFTING CLAMP E22 MODEL
  • 22.5 MM SIZE
  • UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL
  • NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE
  • GLASS FILLED NYLON BODY MATERIAL
  • T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE
  • 110 VAC AT 50 HZ RESISTOR/120 VAC AT 60 HZ RESISTOR, 110/120 VDC RESISTOR LAMP INPUT TYPE
  • W1226 LAMP NUMBER
  • ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT
  • HEAVY DUTY
  • LAMP VOLTAGE 60 V
  • OPERATING TEMPERATURE -4 TO 140 DEG F
  • TERMINAL TYPE CAPTIVE SCREW/SELF LIFTING CLAMP
  • E22 MODEL
Supplier's Site Datasheet
Pilot Light - 424602 - Radwell International
Willingboro, NJ, United States
Pilot Light
424602
Pilot Light 424602
120 VAC/VDC INCANDESCENT INDICATING LIGHT. FREE 2 YEAR RADWELL WARRANTY

120 VAC/VDC INCANDESCENT INDICATING LIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pilot Light -  - Radwell International
Willingboro, NJ, United States
Pilot Light
Pilot Light
CUTLER HAMMER Pilot Devices E22R2

CUTLER HAMMER Pilot Devices E22R2

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number E22R2 424602
Product Name Indicating Light Pilot Light Pilot Light
Lamp Type Incandescent Lamps Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details
22.5 mm Indicator Indicator 800L P-L - 800L-22L10G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
N program - NML - Illuminated signal - NMLGB/966D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details