Eaton Corporation Indicating Light E29TL1

Description
PRESS TO TEST TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 48 VAC AT 50/60 HZ FULL VOLTAGE, 48 VDC FULL VOLTAGE LAMP INPUT TYPE 60 MB LAMP NUMBER LENS NOT INCLUDED LENS COLOR ROUND LENS STYLE/SIZE ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT HEAVY DUTY TERMINAL TYPE SADDLE CLAMP E29 MODEL
Description
PRESS TO TEST TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 48 VAC AT 50/60 HZ FULL VOLTAGE, 48 VDC FULL VOLTAGE LAMP INPUT TYPE 60 MB LAMP NUMBER LENS NOT INCLUDED LENS COLOR ROUND LENS STYLE/SIZE ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT HEAVY DUTY TERMINAL TYPE SADDLE CLAMP E29 MODEL

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - E29TL1 - Eaton Corporation
Cleveland, OH, USA
Indicating Light
E29TL1
Indicating Light E29TL1
PRESS TO TEST TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 48 VAC AT 50/60 HZ FULL VOLTAGE, 48 VDC FULL VOLTAGE LAMP INPUT TYPE 60 MB LAMP NUMBER LENS NOT INCLUDED LENS COLOR ROUND LENS STYLE/SIZE ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT HEAVY DUTY TERMINAL TYPE SADDLE CLAMP E29 MODEL
  • PRESS TO TEST TYPE
  • 17 MM SIZE
  • UL, CSA APPROVAL
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE
  • 48 VAC AT 50/60 HZ FULL VOLTAGE, 48 VDC FULL VOLTAGE LAMP INPUT TYPE
  • 60 MB LAMP NUMBER
  • LENS NOT INCLUDED LENS COLOR
  • ROUND LENS STYLE/SIZE
  • ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT
  • HEAVY DUTY
  • TERMINAL TYPE SADDLE CLAMP
  • E29 MODEL
Supplier's Site

Technical Specifications

  Eaton Corporation
Product Category Pilot Lights and Indicator Lights
Product Number E29TL1
Product Name Indicating Light
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Panel
View Details
Specs
Lamp Type LED Lamps
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details