E22LEDT120YN -- PUSHBUTTON/INDICATING LIGHT LAMP
Eaton Corporation
Pushbutton/Indicating Light Lamp
E22LEDT120YN
Description
LED TYPE
22.5 MM SIZE
YELLOW COLOR
120 VAC/VDC VOLTAGE RATING
BA9 BAYONET BASE TYPE
T3-1/4 SHAPE DESIGNATION
E22 MODEL
Description
LED TYPE
22.5 MM SIZE
YELLOW COLOR
120 VAC/VDC VOLTAGE RATING
BA9 BAYONET BASE TYPE
T3-1/4 SHAPE DESIGNATION
E22 MODEL
Datasheet
Suppliers
LED TYPE
22.5 MM SIZE
YELLOW COLOR
120 VAC/VDC VOLTAGE RATING
BA9 BAYONET BASE TYPE
T3-1/4 SHAPE DESIGNATION
E22 MODEL
- LED TYPE
- 22.5 MM SIZE
- YELLOW COLOR
- 120 VAC/VDC VOLTAGE RATING
- BA9 BAYONET BASE TYPE
- T3-1/4 SHAPE DESIGNATION
- E22 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pilot Lights and Indicator Lights |
|
Product Number
|
E22LEDT120YN |
|
Product Name
|
Pushbutton/Indicating Light Lamp |
|
Rated Voltage
|
120 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Lamp Type
LED Lamps
Terminal Type
as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Allen-Bradley / Rockwell Automation
Lamp Type
Incandescent Lamps
LED Color
Green
View Details