PRESS TO TEST TYPE
30.5 MM SIZE
UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
NEMA 1/2/3/3R/3S/4/4X/12/
13, IP65 ENCLOSURE
CHROME PLATED DIE CAST ZINC BODY MATERIAL
INCANDESCENT LAMP TYPE
24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
757 LAMP NUMBER
PLASTIC LENS MATERIAL
GREEN LENS COLOR
ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT
HEAVY DUTY
OPERATING TEMPERATURE 1 TO 150 DEG F
RATED LIFE 10000000 OPERATIONS
TERMINAL TYPE SADDLE CLAMP
10250T MODEL
Eaton Corporation
Done
Datasheet
Description
PRESS TO TEST TYPE
30.5 MM SIZE
UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
NEMA 1/2/3/3R/3S/4/4X/12/
13, IP65 ENCLOSURE
CHROME PLATED DIE CAST ZINC BODY MATERIAL
INCANDESCENT LAMP TYPE
24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
757 LAMP NUMBER
PLASTIC LENS MATERIAL
GREEN LENS COLOR
ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT
HEAVY DUTY
OPERATING TEMPERATURE 1 TO 150 DEG F
RATED LIFE 10000000 OPERATIONS
TERMINAL TYPE SADDLE CLAMP
10250T MODEL
PRESS TO TEST TYPE
30.5 MM SIZE
UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL
NEMA 1/2/3/3R/3S/4/4X/12/
13, IP65 ENCLOSURE
CHROME PLATED DIE CAST ZINC BODY MATERIAL
INCANDESCENT LAMP TYPE
24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
757 LAMP NUMBER
PLASTIC LENS MATERIAL
GREEN LENS COLOR
ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT
HEAVY DUTY
OPERATING TEMPERATURE 1 TO 150 DEG F
RATED LIFE 10000000 OPERATIONS
TERMINAL TYPE SADDLE CLAMP
10250T MODEL