Eaton Corporation Indicating Light E29TM1

Description
PRESS TO TEST TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ RESISTOR, 120 VDC RESISTOR LAMP INPUT TYPE 120MB LAMP NUMBER LENS NOT INCLUDED LENS COLOR ROUND LENS STYLE/SIZE ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT HEAVY DUTY TERMINAL TYPE SADDLE CLAMP E29 MODEL
Description
PRESS TO TEST TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ RESISTOR, 120 VDC RESISTOR LAMP INPUT TYPE 120MB LAMP NUMBER LENS NOT INCLUDED LENS COLOR ROUND LENS STYLE/SIZE ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT HEAVY DUTY TERMINAL TYPE SADDLE CLAMP E29 MODEL

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - E29TM1 - Eaton Corporation
Cleveland, OH, USA
Indicating Light
E29TM1
Indicating Light E29TM1
PRESS TO TEST TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ RESISTOR, 120 VDC RESISTOR LAMP INPUT TYPE 120MB LAMP NUMBER LENS NOT INCLUDED LENS COLOR ROUND LENS STYLE/SIZE ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT HEAVY DUTY TERMINAL TYPE SADDLE CLAMP E29 MODEL
  • PRESS TO TEST TYPE
  • 17 MM SIZE
  • UL, CSA APPROVAL
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE
  • 120 VAC AT 50/60 HZ RESISTOR, 120 VDC RESISTOR LAMP INPUT TYPE
  • 120MB LAMP NUMBER
  • LENS NOT INCLUDED LENS COLOR
  • ROUND LENS STYLE/SIZE
  • ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT
  • HEAVY DUTY
  • TERMINAL TYPE SADDLE CLAMP
  • E29 MODEL
Supplier's Site

Technical Specifications

  Eaton Corporation
Product Category Pilot Lights and Indicator Lights
Product Number E29TM1
Product Name Indicating Light
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
22mm Illuminated Projecting Push Button - 2ALP3LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details