STANDARD TYPE
30.5 MM SIZE
UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL
NEMA 1/2/3/3R/3S/4/4X/12/
13, IP65 ENCLOSURE
CHROME PLATED DIE CAST ZINC BODY MATERIAL
FLASHING INCANDESCENT LAMP TYPE
240 VAC TRANSFORMER LAMP INPUT TYPE
LENS NOT INCLUDED LENS COLOR
ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT
HEAVY DUTY
OPERATING TEMPERATURE 1 TO 150 DEG F
TERMINAL TYPE SADDLE CLAMP
10250T MODEL
Eaton Corporation
Done
Datasheet
Description
STANDARD TYPE
30.5 MM SIZE
UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL
NEMA 1/2/3/3R/3S/4/4X/12/
13, IP65 ENCLOSURE
CHROME PLATED DIE CAST ZINC BODY MATERIAL
FLASHING INCANDESCENT LAMP TYPE
240 VAC TRANSFORMER LAMP INPUT TYPE
LENS NOT INCLUDED LENS COLOR
ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT
HEAVY DUTY
OPERATING TEMPERATURE 1 TO 150 DEG F
TERMINAL TYPE SADDLE CLAMP
10250T MODEL
STANDARD TYPE
30.5 MM SIZE
UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL
NEMA 1/2/3/3R/3S/4/4X/12/
13, IP65 ENCLOSURE
CHROME PLATED DIE CAST ZINC BODY MATERIAL
FLASHING INCANDESCENT LAMP TYPE
240 VAC TRANSFORMER LAMP INPUT TYPE
LENS NOT INCLUDED LENS COLOR
ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT
HEAVY DUTY
OPERATING TEMPERATURE 1 TO 150 DEG F
TERMINAL TYPE SADDLE CLAMP
10250T MODEL