STANDARD TYPE
17 MM SIZE
UL, CSA APPROVAL
NEMA 3/3R/3S/4/12/13 ENCLOSURE
T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE
120 VAC AT 50/60 HZ RESISTOR, 120 VDC RESISTOR LAMP INPUT TYPE
120MB LAMP NUMBER
LENS NOT INCLUDED LENS COLOR
ROUND LENS STYLE/SIZE
ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT
HEAVY DUTY
TERMINAL TYPE SPADE
E29 MODEL
Eaton Corporation
Done
Description
STANDARD TYPE
17 MM SIZE
UL, CSA APPROVAL
NEMA 3/3R/3S/4/12/13 ENCLOSURE
T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE
120 VAC AT 50/60 HZ RESISTOR, 120 VDC RESISTOR LAMP INPUT TYPE
120MB LAMP NUMBER
LENS NOT INCLUDED LENS COLOR
ROUND LENS STYLE/SIZE
ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT
HEAVY DUTY
TERMINAL TYPE SPADE
E29 MODEL
STANDARD TYPE
17 MM SIZE
UL, CSA APPROVAL
NEMA 3/3R/3S/4/12/13 ENCLOSURE
T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE
120 VAC AT 50/60 HZ RESISTOR, 120 VDC RESISTOR LAMP INPUT TYPE
120MB LAMP NUMBER
LENS NOT INCLUDED LENS COLOR
ROUND LENS STYLE/SIZE
ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT
HEAVY DUTY
TERMINAL TYPE SPADE
E29 MODEL
STANDARD TYPE
17 MM SIZE
UL, CSA APPROVAL
NEMA 3/3R/3S/4/12/13 ENCLOSURE
T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE
120 VAC AT 50/60 HZ RESISTOR, 120 VDC RESISTOR LAMP INPUT TYPE