E22LED612YN -- PUSHBUTTON/INDICATING LIGHT LAMP
Eaton Corporation
Pushbutton/Indicating Light Lamp
E22LED612YN
Description
LED TYPE
22.5 MM SIZE
YELLOW COLOR
6 TO 12 VAC/VDC VOLTAGE RATING
BA9 BAYONET BASE TYPE
T3-1/4 SHAPE DESIGNATION
E22 MODEL
Description
LED TYPE
22.5 MM SIZE
YELLOW COLOR
6 TO 12 VAC/VDC VOLTAGE RATING
BA9 BAYONET BASE TYPE
T3-1/4 SHAPE DESIGNATION
E22 MODEL
Datasheet
Suppliers
LED TYPE
22.5 MM SIZE
YELLOW COLOR
6 TO 12 VAC/VDC VOLTAGE RATING
BA9 BAYONET BASE TYPE
T3-1/4 SHAPE DESIGNATION
E22 MODEL
- LED TYPE
- 22.5 MM SIZE
- YELLOW COLOR
- 6 TO 12 VAC/VDC VOLTAGE RATING
- BA9 BAYONET BASE TYPE
- T3-1/4 SHAPE DESIGNATION
- E22 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pilot Lights and Indicator Lights |
|
Product Number
|
E22LED612YN |
|
Product Name
|
Pushbutton/Indicating Light Lamp |
|
Rated Voltage
|
6 to 12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Lamp Type
LED Lamps
Terminal Type
Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC
DC
View Details
Allen-Bradley / Rockwell Automation
Lamp Type
Incandescent Lamps
View Details
Lamp Type
LED Lamps
Height
10.4 mm (0.4094 inch)
View Details