STANDARD TYPE
22.5 MM SIZE
UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
GLASS FILLED NYLON BODY MATERIAL
INCANDESCENT LAMP TYPE
GLASS FILLED NYLON BEZEL MATERIAL
120 VAC/VDC RESISTOR LAMP INPUT TYPE
W1226 LAMP NUMBER
PLASTIC LENS MATERIAL
GREEN LENS COLOR
ROUND LENS STYLE/SIZE
ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT
HEAVY DUTY
OPERATING TEMPERATURE -4 TO 140 DEG F
TERMINAL TYPE CAPTIVE SCREW/SELF LIFTING CLAMP
E22 MODEL
Eaton Corporation
Done
Datasheet
Description
STANDARD TYPE
22.5 MM SIZE
UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
GLASS FILLED NYLON BODY MATERIAL
INCANDESCENT LAMP TYPE
GLASS FILLED NYLON BEZEL MATERIAL
120 VAC/VDC RESISTOR LAMP INPUT TYPE
W1226 LAMP NUMBER
PLASTIC LENS MATERIAL
GREEN LENS COLOR
ROUND LENS STYLE/SIZE
ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT
HEAVY DUTY
OPERATING TEMPERATURE -4 TO 140 DEG F
TERMINAL TYPE CAPTIVE SCREW/SELF LIFTING CLAMP
E22 MODEL
STANDARD TYPE
22.5 MM SIZE
UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
GLASS FILLED NYLON BODY MATERIAL
INCANDESCENT LAMP TYPE
GLASS FILLED NYLON BEZEL MATERIAL
120 VAC/VDC RESISTOR LAMP INPUT TYPE
W1226 LAMP NUMBER
PLASTIC LENS MATERIAL
GREEN LENS COLOR
ROUND LENS STYLE/SIZE
ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT
HEAVY DUTY
OPERATING TEMPERATURE -4 TO 140 DEG F
TERMINAL TYPE CAPTIVE SCREW/SELF LIFTING CLAMP
E22 MODEL
STANDARD TYPE
22.5 MM SIZE
UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
GLASS FILLED NYLON BODY MATERIAL
INCANDESCENT LAMP TYPE
GLASS FILLED NYLON BEZEL MATERIAL
120 VAC/VDC RESISTOR LAMP INPUT TYPE
W1226 LAMP NUMBER
PLASTIC LENS MATERIAL
GREEN LENS COLOR
ROUND LENS STYLE/SIZE
ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT
HEAVY DUTY
OPERATING TEMPERATURE -4 TO 140 DEG F
TERMINAL TYPE CAPTIVE SCREW/SELF LIFTING CLAMP
E22 MODEL
Supplier's Site
Datasheet
Technical Specifications
Eaton Corporation
Product Category
Pilot Lights and Indicator Lights
Product Number
E22H3X10
Product Name
Indicating Light
Lamp Type
Incandescent Lamps
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems