PRESS TO TEST TYPE
17 MM SIZE
UL, CSA APPROVAL
NEMA 3/3R/4/12/13 ENCLOSURE
T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE
24/28 VAC AT 50/60 HZ FULL VOLTAGE, 24/28 VDC FULL VOLTAGE LAMP INPUT TYPE
28 MB LAMP NUMBER
LENS NOT INCLUDED LENS COLOR
ROUND LENS STYLE/SIZE
ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT
HEAVY DUTY
TERMINAL TYPE SADDLE CLAMP
E29 MODEL
Eaton Corporation
Done
Description
PRESS TO TEST TYPE
17 MM SIZE
UL, CSA APPROVAL
NEMA 3/3R/4/12/13 ENCLOSURE
T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE
24/28 VAC AT 50/60 HZ FULL VOLTAGE, 24/28 VDC FULL VOLTAGE LAMP INPUT TYPE
28 MB LAMP NUMBER
LENS NOT INCLUDED LENS COLOR
ROUND LENS STYLE/SIZE
ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT
HEAVY DUTY
TERMINAL TYPE SADDLE CLAMP
E29 MODEL
PRESS TO TEST TYPE
17 MM SIZE
UL, CSA APPROVAL
NEMA 3/3R/4/12/13 ENCLOSURE
T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE
24/28 VAC AT 50/60 HZ FULL VOLTAGE, 24/28 VDC FULL VOLTAGE LAMP INPUT TYPE
28 MB LAMP NUMBER
LENS NOT INCLUDED LENS COLOR
ROUND LENS STYLE/SIZE
ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT
HEAVY DUTY
TERMINAL TYPE SADDLE CLAMP
E29 MODEL
PRESS TO TEST TYPE
17 MM SIZE
UL, CSA APPROVAL
NEMA 3/3R/4/12/13 ENCLOSURE
T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE
24/28 VAC AT 50/60 HZ FULL VOLTAGE, 24/28 VDC FULL VOLTAGE LAMP INPUT TYPE