Eaton Corporation Indicating Light E29TG1

Description
PRESS TO TEST TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 12 VAC AT 50/60 HZ RESISTOR, 12 VDC RESISTOR LAMP INPUT TYPE 12MB LAMP NUMBER LENS NOT INCLUDED LENS COLOR ROUND LENS STYLE/SIZE ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT HEAVY DUTY TERMINAL TYPE SADDLE CLAMP E29 MODEL
Description
PRESS TO TEST TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 12 VAC AT 50/60 HZ RESISTOR, 12 VDC RESISTOR LAMP INPUT TYPE 12MB LAMP NUMBER LENS NOT INCLUDED LENS COLOR ROUND LENS STYLE/SIZE ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT HEAVY DUTY TERMINAL TYPE SADDLE CLAMP E29 MODEL

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - E29TG1 - Eaton Corporation
Cleveland, OH, USA
Indicating Light
E29TG1
Indicating Light E29TG1
PRESS TO TEST TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 12 VAC AT 50/60 HZ RESISTOR, 12 VDC RESISTOR LAMP INPUT TYPE 12MB LAMP NUMBER LENS NOT INCLUDED LENS COLOR ROUND LENS STYLE/SIZE ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT HEAVY DUTY TERMINAL TYPE SADDLE CLAMP E29 MODEL
  • PRESS TO TEST TYPE
  • 17 MM SIZE
  • UL, CSA APPROVAL
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE
  • 12 VAC AT 50/60 HZ RESISTOR, 12 VDC RESISTOR LAMP INPUT TYPE
  • 12MB LAMP NUMBER
  • LENS NOT INCLUDED LENS COLOR
  • ROUND LENS STYLE/SIZE
  • ENVIRONMENTAL CONDITIONS OIL TIGHT, WATER TIGHT
  • HEAVY DUTY
  • TERMINAL TYPE SADDLE CLAMP
  • E29 MODEL
Supplier's Site

Technical Specifications

  Eaton Corporation
Product Category Pilot Lights and Indicator Lights
Product Number E29TG1
Product Name Indicating Light
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
Pilot Light - 938541 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Red
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details