Eaton Corporation Indicating Light E22H2X10

Description
STANDARD TYPE 22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE CHROME METAL/BLACK NYLON BEZEL MATERIAL 120 VAC/VDC RESISTOR LAMP INPUT TYPE W1226 LAMP NUMBER PLASTIC LENS MATERIAL RED LENS COLOR ROUND LENS STYLE/SIZE E22 MODEL
Datasheet
Description
STANDARD TYPE 22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE CHROME METAL/BLACK NYLON BEZEL MATERIAL 120 VAC/VDC RESISTOR LAMP INPUT TYPE W1226 LAMP NUMBER PLASTIC LENS MATERIAL RED LENS COLOR ROUND LENS STYLE/SIZE E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - E22H2X10 - Eaton Corporation
Cleveland, OH, USA
Indicating Light
E22H2X10
Indicating Light E22H2X10
STANDARD TYPE 22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE CHROME METAL/BLACK NYLON BEZEL MATERIAL 120 VAC/VDC RESISTOR LAMP INPUT TYPE W1226 LAMP NUMBER PLASTIC LENS MATERIAL RED LENS COLOR ROUND LENS STYLE/SIZE E22 MODEL
  • STANDARD TYPE
  • 22.5 MM SIZE
  • UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL
  • NEMA 3/3R/4/4X/12/13 ENCLOSURE
  • INCANDESCENT LAMP TYPE
  • CHROME METAL/BLACK NYLON BEZEL MATERIAL
  • 120 VAC/VDC RESISTOR LAMP INPUT TYPE
  • W1226 LAMP NUMBER
  • PLASTIC LENS MATERIAL
  • RED LENS COLOR
  • ROUND LENS STYLE/SIZE
  • E22 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pilot Lights and Indicator Lights
Product Number E22H2X10
Product Name Indicating Light
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details
Pilot Light - 12442 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Red
View Details
N program - NML - Illuminated signal - NMLGB/966D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details