Terra Universal, Inc. Compact Incubators 5321-70A

Description
Minimal benchtop space for space restricted lab areas Temperatures at or below ambient: 17° to 40°C High temperature accuracy Easy-to-use interface Internal light and window in door facilitates sample observation Temperature uniformity of ±1.2°C (measured at 37°C) Temperature stability of ± 0.2°C (measured at 37°C) These compact and low-cost Thermo Scientific Lab-Line incubators are perfect for small or crowded work spaces and provide the added benefits of rugged construction and excellent temperature uniformity. They come with a choice of glass or acrylic door construction. Applications Bacteriological cultures Hematology studies Chick embryo studies Free Shipping!
Description
Minimal benchtop space for space restricted lab areas Temperatures at or below ambient: 17° to 40°C High temperature accuracy Easy-to-use interface Internal light and window in door facilitates sample observation Temperature uniformity of ±1.2°C (measured at 37°C) Temperature stability of ± 0.2°C (measured at 37°C) These compact and low-cost Thermo Scientific Lab-Line incubators are perfect for small or crowded work spaces and provide the added benefits of rugged construction and excellent temperature uniformity. They come with a choice of glass or acrylic door construction. Applications Bacteriological cultures Hematology studies Chick embryo studies Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
Compact Incubators - 5321-70A - Terra Universal, Inc.
Fullerton, CA, USA
Compact Incubators
5321-70A
Compact Incubators 5321-70A
Minimal benchtop space for space restricted lab areas Temperatures at or below ambient: 17° to 40°C High temperature accuracy Easy-to-use interface Internal light and window in door facilitates sample observation Temperature uniformity of ±1.2°C (measured at 37°C) Temperature stability of ± 0.2°C (measured at 37°C) These compact and low-cost Thermo Scientific Lab-Line incubators are perfect for small or crowded work spaces and provide the added benefits of rugged construction and excellent temperature uniformity. They come with a choice of glass or acrylic door construction. Applications Bacteriological cultures Hematology studies Chick embryo studies Free Shipping!
  • Minimal benchtop space for space restricted lab areas
  • Temperatures at or below ambient: 17° to 40°C
  • High temperature accuracy
  • Easy-to-use interface
  • Internal light and window in door facilitates sample observation
  • Temperature uniformity of ±1.2°C (measured at 37°C)
  • Temperature stability of ± 0.2°C (measured at 37°C)

These compact and low-cost Thermo Scientific Lab-Line incubators are perfect for small or crowded work spaces and provide the added benefits of rugged construction and excellent temperature uniformity. They come with a choice of glass or acrylic door construction.

Applications

  • Bacteriological cultures
  • Hematology studies
  • Chick embryo studies

Free Shipping!

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Incubators
Product Number 5321-70A
Product Name Compact Incubators
Features Interior Lights
Chamber Capacity 0.6500 cubic feet (18.41 liters)
Temperature Range 17 to 40 C (62.6 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Incubator - 50 - BMT USA, LLC
Specs
Jacket Type Direct Heat
Sensor Type Infrared
Features Alarm; Door Heater; Interior Lights
View Details
Biochrom Thermostar Microplate Shaker/Incubator - G 010 290 - Biochrom, Ltd.
Specs
User Interface Digital
Display Type Digital Numerical Display
Operating Temperature ? to 113 F (? to 45 C)
View Details