Essentra Components Hole Plugs - Tapered Caps 12104A

Description
Hole Plug Low-Density Polyethylene Red
Request a Quote Datasheet
Description
Hole Plug Low-Density Polyethylene Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plugs - Tapered Caps - 145-12104A-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
145-12104A-ND
Hole Plugs - Tapered Caps 145-12104A-ND
Hole Plug Low-Density Polyethylene Red

Hole Plug Low-Density Polyethylene Red

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Plugs, Stoppers, and Inserts
Product Number 145-12104A-ND
Product Name Hole Plugs - Tapered Caps
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Septa - 75805 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details
M6x1.0 Aluminum Metal Venting Screw,Metal Vent Plug, Metal Breathers - MIV-06MAS - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material AL
NPT Thread 1" NPT; M6x1.0
View Details