Essentra Components Parallel Protection Plugs 12681A

Description
Parallel Protection Plugs are a popular range of general purpose plugs suitable for a wide range of applications. These LDPE, TPR or PVC plugs provide excellent protection during storage and shipment and can be easily applied and removed by hand or with automated equipment.
Description
Parallel Protection Plugs are a popular range of general purpose plugs suitable for a wide range of applications. These LDPE, TPR or PVC plugs provide excellent protection during storage and shipment and can be easily applied and removed by hand or with automated equipment.

Suppliers

Company
Product
Description
Supplier Links
Parallel Protection Plugs - 12681A - Essentra Components
Erie, PA, USA
Parallel Protection Plugs
12681A
Parallel Protection Plugs 12681A
Parallel Protection Plugs are a popular range of general purpose plugs suitable for a wide range of applications. These LDPE, TPR or PVC plugs provide excellent protection during storage and shipment and can be easily applied and removed by hand or with automated equipment.

Parallel Protection Plugs are a popular range of general purpose plugs suitable for a wide range of applications. These LDPE, TPR or PVC plugs provide excellent protection during storage and shipment and can be easily applied and removed by hand or with automated equipment.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number 12681A
Product Name Parallel Protection Plugs
Material Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
High Temperature Septa - 75805 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details